Vishay Intertechnology, Inc. Res Metal Film 162 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C1620FRE5

Description
Res Metal Film 162 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 162 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 162 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R - RN50C1620FRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 162 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
RN50C1620FRE5
Res Metal Film 162 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C1620FRE5
Res Metal Film 162 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 162 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN50C1620FRE5
Product Name Res Metal Film 162 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details