Vishay Intertechnology, Inc. RES 15.4 OHM 1/20W 1% AXIAL RN50C15R4FB14

Description
RES 15.4ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.4ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4 OHM 1/20W 1% AXIAL - RN50C15R4FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 1/20W 1% AXIAL
RN50C15R4FB14
RES 15.4 OHM 1/20W 1% AXIAL RN50C15R4FB14
RES 15.4ohm 1/20W 1% AXIAL

RES 15.4ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C15R4FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C15R4FB14-ND
Through Hole Resistors RN50C15R4FB14-ND
15.4 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15.4 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,15.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5436 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5436
Resistor,metal Film,15.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5436
Resistor,Metal Film,15.4Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,15.4Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C15R4FB14 RN50C15R4FB14-ND 54C5436
Product Name RES 15.4 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,15.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.4 ohms 15.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers