Vishay Intertechnology, Inc. RES 15 OHM 1/20W 1% AXIAL RN50C15R0FRSL

Description
RES 15ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1/20W 1% AXIAL - RN50C15R0FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1/20W 1% AXIAL
RN50C15R0FRSL
RES 15 OHM 1/20W 1% AXIAL RN50C15R0FRSL
RES 15ohm 1/20W 1% AXIAL

RES 15ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C15R0FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C15R0FRSL-ND
Through Hole Resistors RN50C15R0FRSL-ND
15 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C15R0FRSL RN50C15R0FRSL-ND
Product Name RES 15 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers