Vishay Intertechnology, Inc. Through Hole Resistors RN50C15R0FB14

Description
15 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C15R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C15R0FB14-ND
Through Hole Resistors RN50C15R0FB14-ND
15 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/20W,15,1%,50PPM,BULK - RN50C15R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/20W,15,1%,50PPM,BULK
RN50C15R0FB14
METAL FILM,1/20W,15,1%,50PPM,BULK RN50C15R0FB14
METAL FILM,1/20W,15,1%,50P PM,BULK

METAL FILM,1/20W,15,1%,50PPM,BULK

Supplier's Site
Resistor,metal Film,15Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5433 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5433
Resistor,metal Film,15Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5433
Resistor,Metal Film,15Ohms,200WV,1+ /-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,15Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C15R0FB14-ND RN50C15R0FB14 54C5433
Product Name Through Hole Resistors METAL FILM,1/20W,15,1%,50PPM,BULK Resistor,metal Film,15Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details