Vishay Intertechnology, Inc. RES 1.58K OHM 1/20W 1% AXIAL RN50C1581FRSL

Description
RES 1.58Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.58Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58K OHM 1/20W 1% AXIAL - RN50C1581FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 1/20W 1% AXIAL
RN50C1581FRSL
RES 1.58K OHM 1/20W 1% AXIAL RN50C1581FRSL
RES 1.58Kohm 1/20W 1% AXIAL

RES 1.58Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1581FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1581FRSL-ND
Through Hole Resistors RN50C1581FRSL-ND
1.58 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.58 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1581FRSL RN50C1581FRSL-ND
Product Name RES 1.58K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1580 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825801 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
4 suppliers
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers