Vishay Intertechnology, Inc. RES 1.58K OHM 1/20W 1% AXIAL RN50C1581FBSL

Description
RES 1.58Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.58Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58K OHM 1/20W 1% AXIAL - RN50C1581FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 1/20W 1% AXIAL
RN50C1581FBSL
RES 1.58K OHM 1/20W 1% AXIAL RN50C1581FBSL
RES 1.58Kohm 1/20W 1% AXIAL

RES 1.58Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1581FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1581FBSL-ND
Through Hole Resistors RN50C1581FBSL-ND
1.58 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.58 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1581FBSL RN50C1581FBSL-ND
Product Name RES 1.58K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1580 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details