Vishay Intertechnology, Inc. RES 1.54K OHM 1/20W 1% AXIAL RN50C1541FB14

Description
RES 1.54Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.54Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54K OHM 1/20W 1% AXIAL - RN50C1541FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1/20W 1% AXIAL
RN50C1541FB14
RES 1.54K OHM 1/20W 1% AXIAL RN50C1541FB14
RES 1.54Kohm 1/20W 1% AXIAL

RES 1.54Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1541FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1541FB14-ND
Through Hole Resistors RN50C1541FB14-ND
1.54 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.54 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.54Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5460 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.54Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5460
Resistor,metal Film,1.54Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5460
Resistor,Metal Film,1.54KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,1.54KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C1541FB14 RN50C1541FB14-ND 54C5460
Product Name RES 1.54K OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.54Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1540 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers