Vishay Intertechnology, Inc. RES 154 OHM 1/20W 1% AXIAL RN50C1540FRSL

Description
RES 154ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 154ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 1/20W 1% AXIAL - RN50C1540FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1/20W 1% AXIAL
RN50C1540FRSL
RES 154 OHM 1/20W 1% AXIAL RN50C1540FRSL
RES 154ohm 1/20W 1% AXIAL

RES 154ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1540FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1540FRSL-ND
Through Hole Resistors RN50C1540FRSL-ND
154 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

154 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1540FRSL RN50C1540FRSL-ND
Product Name RES 154 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details