Vishay Intertechnology, Inc. Through Hole Resistors RN50C1532DB14

Description
15.3 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15.3 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C1532DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1532DB14-ND
Through Hole Resistors RN50C1532DB14-ND
15.3 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15.3 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 15.3K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk - RN50C1532DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15.3K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk
RN50C1532DB14
Res Metal Film 15.3K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk RN50C1532DB14
Res Metal Film 15.3K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 15.3K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN50C1532DB14-ND RN50C1532DB14
Product Name Through Hole Resistors Res Metal Film 15.3K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers