Vishay Intertechnology, Inc. Through-Hole 0.05 W 15000 ohm Resistor RN50C1502FB14

Description
RESISTOR, METAL FILM, 0.05 W, 1 %, 50 ppm, 15000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN50C1502FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.05 W, 15000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.05 W, 15000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C1502FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL FILM, 0.05 W, 1 %, 50 ppm, 15000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN50C1502FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.05 W, 15000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.05 W, 15000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C1502FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.05 W 15000 ohm Resistor - 53-RN50C1502FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.05 W 15000 ohm Resistor
53-RN50C1502FB14
Through-Hole 0.05 W 15000 ohm Resistor 53-RN50C1502FB14
RESISTOR, METAL FILM, 0.05 W, 1 %, 50 ppm, 15000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN50C1502FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.05 W, 15000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.05 W, 15000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C1502FB14 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.05 W, 1 %, 50 ppm, 15000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN50C1502FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.05 W, 15000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.05 W, 15000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C1502FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 15K OHM 1/20W 1% AXIAL - RN50C1502FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/20W 1% AXIAL
RN50C1502FB14
RES 15K OHM 1/20W 1% AXIAL RN50C1502FB14
RES 15Kohm 1/20W 1% AXIAL

RES 15Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN50C1502FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN50C1502FB14-ND
Through Hole Resistors 541-RN50C1502FB14-ND
15 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-RN50C1502FB14 RN50C1502FB14 541-RN50C1502FB14-ND
Product Name Through-Hole 0.05 W 15000 ohm Resistor RES 15K OHM 1/20W 1% AXIAL Through Hole Resistors
Resistance Range 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details