RES 14.7ohm 1/20W 1% AXIAL
14.7 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN50C14R7FBSL | RN50C14R7FBSL-ND |
| Product Name | RES 14.7 OHM 1/20W 1% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 14.7 ohms | 14.7 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 20 watts | 0.0500 watts |
| Configuration | Single Resistor |