Vishay Intertechnology, Inc. RES 14.3 OHM 1/20W 1% AXIAL RN50C14R3FRSL

Description
RES 14.3ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.3ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3 OHM 1/20W 1% AXIAL - RN50C14R3FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3 OHM 1/20W 1% AXIAL
RN50C14R3FRSL
RES 14.3 OHM 1/20W 1% AXIAL RN50C14R3FRSL
RES 14.3ohm 1/20W 1% AXIAL

RES 14.3ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C14R3FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C14R3FRSL-ND
Through Hole Resistors RN50C14R3FRSL-ND
14.3 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14.3 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C14R3FRSL RN50C14R3FRSL-ND
Product Name RES 14.3 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14.3 ohms 14.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers