Vishay Intertechnology, Inc. RES 14 OHM 1/20W 1% AXIAL RN50C14R0FRE6

Description
RES 14ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 14ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14 OHM 1/20W 1% AXIAL - RN50C14R0FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 1/20W 1% AXIAL
RN50C14R0FRE6
RES 14 OHM 1/20W 1% AXIAL RN50C14R0FRE6
RES 14ohm 1/20W 1% AXIAL

RES 14ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C14R0FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C14R0FRE6-ND
Through Hole Resistors RN50C14R0FRE6-ND
14 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,14Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5382 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,14Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5382
Resistor,metal Film,14Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5382
Resistor,Metal Film,14Ohms,200WV,1+ /-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,14Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C14R0FRE6 RN50C14R0FRE6-ND 54C5382
Product Name RES 14 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,14Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details