Vishay Intertechnology, Inc. Res Metal Film 147K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C1473FRE6

Description
Res Metal Film 147K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 147K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 147K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R - RN50C1473FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 147K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
RN50C1473FRE6
Res Metal Film 147K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C1473FRE6
Res Metal Film 147K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 147K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN50C1473FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1473FRE6-ND
Through Hole Resistors RN50C1473FRE6-ND
147 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

147 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,147Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C5432 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,147Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C5432
Resistor,metal Film,147Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C5432
Resistor,Metal Film,147KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,147KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C1473FRE6 RN50C1473FRE6-ND 54C5432
Product Name Res Metal Film 147K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,147Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details