Vishay Intertechnology, Inc. Vishay/DaleRES MIL 14.3K OHM 1% 1/20W RN50C1432FRE6

Description
Vishay/DaleRES MIL 14.3Kohm 1% 1/20W
Request a Quote Datasheet
Description
Vishay/DaleRES MIL 14.3Kohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES MIL 14.3K OHM 1% 1/20W - RN50C1432FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES MIL 14.3K OHM 1% 1/20W
RN50C1432FRE6
Vishay/DaleRES MIL 14.3K OHM 1% 1/20W RN50C1432FRE6
Vishay/DaleRES MIL 14.3Kohm 1% 1/20W

Vishay/DaleRES MIL 14.3Kohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C1432FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1432FRE6-ND
Through Hole Resistors RN50C1432FRE6-ND
14.3 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14.3 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1432FRE6 RN50C1432FRE6-ND
Product Name Vishay/DaleRES MIL 14.3K OHM 1% 1/20W Through Hole Resistors
Resistance Range 14300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers