Vishay Intertechnology, Inc. RES 14.3K OHM 1/20W 1% AXIAL RN50C1432FBSL

Description
RES 14.3Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.3Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 1/20W 1% AXIAL - RN50C1432FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/20W 1% AXIAL
RN50C1432FBSL
RES 14.3K OHM 1/20W 1% AXIAL RN50C1432FBSL
RES 14.3Kohm 1/20W 1% AXIAL

RES 14.3Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1432FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1432FBSL-ND
Through Hole Resistors RN50C1432FBSL-ND
14.3 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14.3 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1432FBSL RN50C1432FBSL-ND
Product Name RES 14.3K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757069 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details