Vishay Intertechnology, Inc. RES 1.42K OHM 1/20W .1% AXIAL RN50C1421BBSL

Description
RES 1.42Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.42Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.42K OHM 1/20W .1% AXIAL - RN50C1421BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.42K OHM 1/20W .1% AXIAL
RN50C1421BBSL
RES 1.42K OHM 1/20W .1% AXIAL RN50C1421BBSL
RES 1.42Kohm 1/20W .1% AXIAL

RES 1.42Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1421BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1421BBSL-ND
Through Hole Resistors RN50C1421BBSL-ND
1.42 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.42 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1421BBSL RN50C1421BBSL-ND
Product Name RES 1.42K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers