Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - RN50C1403FB14

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/20watt 140Kohms 1% 50ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/20watt 140Kohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN50C1403FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN50C1403FB14
Vishay/DaleMetal Film Resistors - RN50C1403FB14
Vishay/DaleMetal Film Resistors - Through Hole 1/20watt 140Kohms 1% 50ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/20watt 140Kohms 1% 50ppm

Supplier's Site
Through Hole Resistors - RN50C1403FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1403FB14-ND
Through Hole Resistors RN50C1403FB14-ND
140 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

140 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,140Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C5398 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,140Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C5398
Resistor,metal Film,140Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C5398
Resistor,Metal Film,140KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,140KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C1403FB14 RN50C1403FB14-ND 54C5398
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor,metal Film,140Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 140000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details