Vishay Intertechnology, Inc. RES 14K OHM 1/20W 1% AXIAL RN50C1402FBSL

Description
RES 14Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 14Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14K OHM 1/20W 1% AXIAL - RN50C1402FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14K OHM 1/20W 1% AXIAL
RN50C1402FBSL
RES 14K OHM 1/20W 1% AXIAL RN50C1402FBSL
RES 14Kohm 1/20W 1% AXIAL

RES 14Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1402FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1402FBSL-ND
Through Hole Resistors RN50C1402FBSL-ND
14 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1402FBSL RN50C1402FBSL-ND
Product Name RES 14K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details