Vishay Intertechnology, Inc. RES 1.4K OHM 1/20W 1% AXIAL RN50C1401FBSL

Description
RES 1.4Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.4Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4K OHM 1/20W 1% AXIAL - RN50C1401FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 1/20W 1% AXIAL
RN50C1401FBSL
RES 1.4K OHM 1/20W 1% AXIAL RN50C1401FBSL
RES 1.4Kohm 1/20W 1% AXIAL

RES 1.4Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1401FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1401FBSL-ND
Through Hole Resistors RN50C1401FBSL-ND
1.4 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.4 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1401FBSL RN50C1401FBSL-ND
Product Name RES 1.4K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details