Vishay Intertechnology, Inc. RES 140 OHM 1/20W 1% AXIAL RN50C1400FRSL

Description
RES 140ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 140ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1/20W 1% AXIAL - RN50C1400FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1/20W 1% AXIAL
RN50C1400FRSL
RES 140 OHM 1/20W 1% AXIAL RN50C1400FRSL
RES 140ohm 1/20W 1% AXIAL

RES 140ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1400FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1400FRSL-ND
Through Hole Resistors RN50C1400FRSL-ND
140 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

140 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1400FRSL RN50C1400FRSL-ND
Product Name RES 140 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers