Vishay Intertechnology, Inc. Res Metal Film 137K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C1373FRE6

Description
Res Metal Film 137K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 137K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 137K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R - RN50C1373FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 137K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
RN50C1373FRE6
Res Metal Film 137K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C1373FRE6
Res Metal Film 137K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 137K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN50C1373FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1373FRE6-ND
Through Hole Resistors RN50C1373FRE6-ND
137 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

137 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,137Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C5379 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,137Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C5379
Resistor,metal Film,137Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C5379
Resistor,Metal Film,137KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,137KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C1373FRE6 RN50C1373FRE6-ND 54C5379
Product Name Res Metal Film 137K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,137Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details