Vishay Intertechnology, Inc. RES 13.7K OHM 1/20W 1% AXIAL RN50C1372FBSL

Description
RES 13.7Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.7Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 1/20W 1% AXIAL - RN50C1372FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/20W 1% AXIAL
RN50C1372FBSL
RES 13.7K OHM 1/20W 1% AXIAL RN50C1372FBSL
RES 13.7Kohm 1/20W 1% AXIAL

RES 13.7Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1372FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1372FBSL-ND
Through Hole Resistors RN50C1372FBSL-ND
13.7 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13.7 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1372FBSL RN50C1372FBSL-ND
Product Name RES 13.7K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details