Vishay Intertechnology, Inc. RES 137 OHM 1/20W 1% AXIAL RN50C1370FBSL

Description
RES 137ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 137ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 1/20W 1% AXIAL - RN50C1370FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1/20W 1% AXIAL
RN50C1370FBSL
RES 137 OHM 1/20W 1% AXIAL RN50C1370FBSL
RES 137ohm 1/20W 1% AXIAL

RES 137ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1370FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1370FBSL-ND
Through Hole Resistors RN50C1370FBSL-ND
137 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

137 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1370FBSL RN50C1370FBSL-ND
Product Name RES 137 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details