Vishay Intertechnology, Inc. METAL FILM,1/20W,133K,1%,50PPM,T/R RN50C1333FRE6

Description
METAL FILM,1/20W,133K,1%,5 0PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/20W,133K,1%,5 0PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/20W,133K,1%,50PPM,T/R - RN50C1333FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/20W,133K,1%,50PPM,T/R
RN50C1333FRE6
METAL FILM,1/20W,133K,1%,50PPM,T/R RN50C1333FRE6
METAL FILM,1/20W,133K,1%,5 0PPM,T/R

METAL FILM,1/20W,133K,1%,50PPM,T/R

Supplier's Site
Through Hole Resistors - RN50C1333FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1333FRE6-ND
Through Hole Resistors RN50C1333FRE6-ND
133 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

133 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1333FRE6 RN50C1333FRE6-ND
Product Name METAL FILM,1/20W,133K,1%,50PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers