Vishay Intertechnology, Inc. Through Hole Resistors RN50C1330FRE6

Description
133 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
133 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C1330FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1330FRE6-ND
Through Hole Resistors RN50C1330FRE6-ND
133 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

133 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES MIL 133 OHM 1% 1/20W - RN50C1330FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 133 OHM 1% 1/20W
RN50C1330FRE6
RES MIL 133 OHM 1% 1/20W RN50C1330FRE6
RES MIL 133ohm 1% 1/20W

RES MIL 133ohm 1% 1/20W

Supplier's Site
Resistor,metal Film,133Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5361 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,133Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5361
Resistor,metal Film,133Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5361
Resistor,Metal Film,133Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,133Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C1330FRE6-ND RN50C1330FRE6 54C5361
Product Name Through Hole Resistors RES MIL 133 OHM 1% 1/20W Resistor,metal Film,133Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 133 ohms 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details