Vishay Intertechnology, Inc. RES 133 OHM 1/20W 1% AXIAL RN50C1330FBSL

Description
RES 133ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 133ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 1/20W 1% AXIAL - RN50C1330FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1/20W 1% AXIAL
RN50C1330FBSL
RES 133 OHM 1/20W 1% AXIAL RN50C1330FBSL
RES 133ohm 1/20W 1% AXIAL

RES 133ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1330FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1330FBSL-ND
Through Hole Resistors RN50C1330FBSL-ND
133 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

133 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1330FBSL RN50C1330FBSL-ND
Product Name RES 133 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details