Vishay Intertechnology, Inc. RES 1.3K OHM 1/20W .1% AXIAL RN50C1301BB14

Description
RES 1.3Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.3Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 1/20W .1% AXIAL - RN50C1301BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1/20W .1% AXIAL
RN50C1301BB14
RES 1.3K OHM 1/20W .1% AXIAL RN50C1301BB14
RES 1.3Kohm 1/20W .1% AXIAL

RES 1.3Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1301BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1301BB14-ND
Through Hole Resistors RN50C1301BB14-ND
1.3 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.3 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1301BB14 RN50C1301BB14-ND
Product Name RES 1.3K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details