Vishay Intertechnology, Inc. RES 12.1 OHM 1/20W 1% AXIAL RN50C12R1FB14

Description
RES 12.1ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.1ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 1/20W 1% AXIAL - RN50C12R1FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1/20W 1% AXIAL
RN50C12R1FB14
RES 12.1 OHM 1/20W 1% AXIAL RN50C12R1FB14
RES 12.1ohm 1/20W 1% AXIAL

RES 12.1ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C12R1FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C12R1FB14-ND
Through Hole Resistors RN50C12R1FB14-ND
12.1 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.1 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C12R1FB14 RN50C12R1FB14-ND
Product Name RES 12.1 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details