Vishay Intertechnology, Inc. Through Hole Resistors RN50C1271FBSL

Description
1.27 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.27 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C1271FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1271FBSL-ND
Through Hole Resistors RN50C1271FBSL-ND
1.27 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.27 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.27K OHM 1/20W 1% AXIAL - RN50C1271FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 1/20W 1% AXIAL
RN50C1271FBSL
RES 1.27K OHM 1/20W 1% AXIAL RN50C1271FBSL
RES 1.27Kohm 1/20W 1% AXIAL

RES 1.27Kohm 1/20W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN50C1271FBSL-ND RN50C1271FBSL
Product Name Through Hole Resistors RES 1.27K OHM 1/20W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details