Vishay Intertechnology, Inc. Res Metal Film 124K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C1243FRE7

Description
Res Metal Film 124K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 124K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 124K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R - RN50C1243FRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 124K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
RN50C1243FRE7
Res Metal Film 124K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C1243FRE7
Res Metal Film 124K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 124K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN50C1243FRE7
Product Name Res Metal Film 124K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details