Vishay Intertechnology, Inc. RES 124K OHM 1/20W 1% AXIAL RN50C1243FRE6

Description
RES 124Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 124Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124K OHM 1/20W 1% AXIAL - RN50C1243FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1/20W 1% AXIAL
RN50C1243FRE6
RES 124K OHM 1/20W 1% AXIAL RN50C1243FRE6
RES 124Kohm 1/20W 1% AXIAL

RES 124Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1243FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1243FRE6-ND
Through Hole Resistors RN50C1243FRE6-ND
124 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

124 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1243FRE6 RN50C1243FRE6-ND
Product Name RES 124K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers