Vishay Intertechnology, Inc. RES 12.4K OHM 1/20W 1% AXIAL RN50C1242FRSL

Description
RES 12.4Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.4Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 1/20W 1% AXIAL - RN50C1242FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/20W 1% AXIAL
RN50C1242FRSL
RES 12.4K OHM 1/20W 1% AXIAL RN50C1242FRSL
RES 12.4Kohm 1/20W 1% AXIAL

RES 12.4Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1242FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1242FRSL-ND
Through Hole Resistors RN50C1242FRSL-ND
12.4 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.4 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1242FRSL RN50C1242FRSL-ND
Product Name RES 12.4K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details