Vishay Intertechnology, Inc. RES 12.4K OHM 1/20W 1% AXIAL RN50C1242FBSL

Description
RES 12.4Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.4Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 1/20W 1% AXIAL - RN50C1242FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/20W 1% AXIAL
RN50C1242FBSL
RES 12.4K OHM 1/20W 1% AXIAL RN50C1242FBSL
RES 12.4Kohm 1/20W 1% AXIAL

RES 12.4Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1242FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1242FBSL-ND
Through Hole Resistors RN50C1242FBSL-ND
12.4 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.4 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1242FBSL RN50C1242FBSL-ND
Product Name RES 12.4K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers