Vishay Intertechnology, Inc. RES 124 OHM 1/20W 1% AXIAL RN50C1240FBSL

Description
RES 124ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 124ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1/20W 1% AXIAL - RN50C1240FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/20W 1% AXIAL
RN50C1240FBSL
RES 124 OHM 1/20W 1% AXIAL RN50C1240FBSL
RES 124ohm 1/20W 1% AXIAL

RES 124ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1240FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1240FBSL-ND
Through Hole Resistors RN50C1240FBSL-ND
124 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

124 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1240FBSL RN50C1240FBSL-ND
Product Name RES 124 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers