Vishay Intertechnology, Inc. RES 121K OHM 1/20W 1% AXIAL RN50C1213FB14

Description
RES 121Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 121Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM 1/20W 1% AXIAL - RN50C1213FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1/20W 1% AXIAL
RN50C1213FB14
RES 121K OHM 1/20W 1% AXIAL RN50C1213FB14
RES 121Kohm 1/20W 1% AXIAL

RES 121Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1213FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1213FB14-ND
Through Hole Resistors RN50C1213FB14-ND
121 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

121 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,121Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C5306 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,121Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C5306
Resistor,metal Film,121Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C5306
Resistor,Metal Film,121KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,121KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C1213FB14 RN50C1213FB14-ND 54C5306
Product Name RES 121K OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,121Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details