Vishay Intertechnology, Inc. RES 12.1K OHM 1/20W 1% AXIAL RN50C1212FRSL

Description
RES 12.1Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.1Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1/20W 1% AXIAL - RN50C1212FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/20W 1% AXIAL
RN50C1212FRSL
RES 12.1K OHM 1/20W 1% AXIAL RN50C1212FRSL
RES 12.1Kohm 1/20W 1% AXIAL

RES 12.1Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1212FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1212FRSL-ND
Through Hole Resistors RN50C1212FRSL-ND
12.1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1212FRSL RN50C1212FRSL-ND
Product Name RES 12.1K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details