Vishay Intertechnology, Inc. RES 121 OHM 1/20W 1% AXIAL RN50C1210FB14

Description
RES 121ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 121ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 1/20W 1% AXIAL - RN50C1210FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/20W 1% AXIAL
RN50C1210FB14
RES 121 OHM 1/20W 1% AXIAL RN50C1210FB14
RES 121ohm 1/20W 1% AXIAL

RES 121ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1210FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1210FB14-ND
Through Hole Resistors RN50C1210FB14-ND
121 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

121 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1210FB14 RN50C1210FB14-ND
Product Name RES 121 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers