Vishay Intertechnology, Inc. RES 120K OHM 1/20W 1% AXIAL RN50C1203FR36

Description
RES 120Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/20W 1% AXIAL - RN50C1203FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/20W 1% AXIAL
RN50C1203FR36
RES 120K OHM 1/20W 1% AXIAL RN50C1203FR36
RES 120Kohm 1/20W 1% AXIAL

RES 120Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1203FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1203FR36-ND
Through Hole Resistors RN50C1203FR36-ND
120 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

120 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1203FR36 RN50C1203FR36-ND
Product Name RES 120K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details