Vishay Intertechnology, Inc. RES 1.2K OHM 1/20W .1% AXIAL RN50C1201BBSL

Description
RES 1.2Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/20W .1% AXIAL - RN50C1201BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/20W .1% AXIAL
RN50C1201BBSL
RES 1.2K OHM 1/20W .1% AXIAL RN50C1201BBSL
RES 1.2Kohm 1/20W .1% AXIAL

RES 1.2Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1201BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1201BBSL-ND
Through Hole Resistors RN50C1201BBSL-ND
1.2 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.2 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1201BBSL RN50C1201BBSL-ND
Product Name RES 1.2K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details