Vishay Intertechnology, Inc. RES 11.8 OHM 1/20W 1% AXIAL RN50C11R8FRSL

Description
RES 11.8ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.8ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8 OHM 1/20W 1% AXIAL - RN50C11R8FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 OHM 1/20W 1% AXIAL
RN50C11R8FRSL
RES 11.8 OHM 1/20W 1% AXIAL RN50C11R8FRSL
RES 11.8ohm 1/20W 1% AXIAL

RES 11.8ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C11R8FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C11R8FRSL-ND
Through Hole Resistors RN50C11R8FRSL-ND
11.8 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.8 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C11R8FRSL RN50C11R8FRSL-ND
Product Name RES 11.8 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.8 ohms 11.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details