Vishay Intertechnology, Inc. RES 11.8 OHM 1/20W 1% AXIAL RN50C11R8FRE6

Description
RES 11.8ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.8ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8 OHM 1/20W 1% AXIAL - RN50C11R8FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 OHM 1/20W 1% AXIAL
RN50C11R8FRE6
RES 11.8 OHM 1/20W 1% AXIAL RN50C11R8FRE6
RES 11.8ohm 1/20W 1% AXIAL

RES 11.8ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C11R8FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C11R8FRE6-ND
Through Hole Resistors RN50C11R8FRE6-ND
11.8 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.8 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,11.8Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5235 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.8Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5235
Resistor,metal Film,11.8Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5235
Resistor,Metal Film,11.8Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,11.8Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C11R8FRE6 RN50C11R8FRE6-ND 54C5235
Product Name RES 11.8 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,11.8Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.8 ohms 11.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details