Vishay Intertechnology, Inc. RES 11.8 OHM 1/20W 1% AXIAL RN50C11R8FBSL

Description
RES 11.8ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.8ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8 OHM 1/20W 1% AXIAL - RN50C11R8FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 OHM 1/20W 1% AXIAL
RN50C11R8FBSL
RES 11.8 OHM 1/20W 1% AXIAL RN50C11R8FBSL
RES 11.8ohm 1/20W 1% AXIAL

RES 11.8ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C11R8FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C11R8FBSL-ND
Through Hole Resistors RN50C11R8FBSL-ND
11.8 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.8 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C11R8FBSL RN50C11R8FBSL-ND
Product Name RES 11.8 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.8 ohms 11.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers