Vishay Intertechnology, Inc. RES 11.3 OHM 1/20W 1% AXIAL RN50C11R3FBSL

Description
RES 11.3ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.3ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3 OHM 1/20W 1% AXIAL - RN50C11R3FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3 OHM 1/20W 1% AXIAL
RN50C11R3FBSL
RES 11.3 OHM 1/20W 1% AXIAL RN50C11R3FBSL
RES 11.3ohm 1/20W 1% AXIAL

RES 11.3ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C11R3FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C11R3FBSL-ND
Through Hole Resistors RN50C11R3FBSL-ND
11.3 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.3 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C11R3FBSL RN50C11R3FBSL-ND
Product Name RES 11.3 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.3 ohms 11.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details