Vishay Intertechnology, Inc. Vishay/DaleRES MIL 11.0 OHM 1% 1/20W RN50C11R0FRE6

Description
Vishay/DaleRES MIL 11.0ohm 1% 1/20W
Request a Quote Datasheet
Description
Vishay/DaleRES MIL 11.0ohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES MIL 11.0 OHM 1% 1/20W - RN50C11R0FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES MIL 11.0 OHM 1% 1/20W
RN50C11R0FRE6
Vishay/DaleRES MIL 11.0 OHM 1% 1/20W RN50C11R0FRE6
Vishay/DaleRES MIL 11.0ohm 1% 1/20W

Vishay/DaleRES MIL 11.0ohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C11R0FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C11R0FRE6-ND
Through Hole Resistors RN50C11R0FRE6-ND
11 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,11Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5226 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5226
Resistor,metal Film,11Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5226
Resistor,Metal Film,11Ohms,200WV,1+ /-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,11Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C11R0FRE6 RN50C11R0FRE6-ND 54C5226
Product Name Vishay/DaleRES MIL 11.0 OHM 1% 1/20W Through Hole Resistors Resistor,metal Film,11Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Resistance Range 11 ohms 11 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details