Vishay Intertechnology, Inc. RES 118K OHM 1/20W 1% AXIAL RN50C1183FRE6

Description
RES 118Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 118Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118K OHM 1/20W 1% AXIAL - RN50C1183FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118K OHM 1/20W 1% AXIAL
RN50C1183FRE6
RES 118K OHM 1/20W 1% AXIAL RN50C1183FRE6
RES 118Kohm 1/20W 1% AXIAL

RES 118Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1183FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1183FRE6-ND
Through Hole Resistors RN50C1183FRE6-ND
118 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

118 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1183FRE6 RN50C1183FRE6-ND
Product Name RES 118K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 118000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details