Vishay Intertechnology, Inc. RES MIL 11.8K OHM 1% 1/20W RN50C1182FRE6

Description
RES MIL 11.8Kohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 11.8Kohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 11.8K OHM 1% 1/20W - RN50C1182FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 11.8K OHM 1% 1/20W
RN50C1182FRE6
RES MIL 11.8K OHM 1% 1/20W RN50C1182FRE6
RES MIL 11.8Kohm 1% 1/20W

RES MIL 11.8Kohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C1182FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1182FRE6-ND
Through Hole Resistors RN50C1182FRE6-ND
11.8 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.8 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,11.8Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5280 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.8Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5280
Resistor,metal Film,11.8Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5280
Resistor,Metal Film,11.8KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,11.8KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C1182FRE6 RN50C1182FRE6-ND 54C5280
Product Name RES MIL 11.8K OHM 1% 1/20W Through Hole Resistors Resistor,metal Film,11.8Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Resistance Range 11800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details