Vishay Intertechnology, Inc. RES 11.5K OHM 1/20W 1% AXIAL RN50C1152FBSL

Description
RES 11.5Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.5Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5K OHM 1/20W 1% AXIAL - RN50C1152FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1/20W 1% AXIAL
RN50C1152FBSL
RES 11.5K OHM 1/20W 1% AXIAL RN50C1152FBSL
RES 11.5Kohm 1/20W 1% AXIAL

RES 11.5Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1152FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1152FBSL-ND
Through Hole Resistors RN50C1152FBSL-ND
11.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1152FBSL RN50C1152FBSL-ND
Product Name RES 11.5K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers