Vishay Intertechnology, Inc. RES 115 OHM 1/20W 1% AXIAL RN50C1150FRSL

Description
RES 115ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 115ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115 OHM 1/20W 1% AXIAL - RN50C1150FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 1/20W 1% AXIAL
RN50C1150FRSL
RES 115 OHM 1/20W 1% AXIAL RN50C1150FRSL
RES 115ohm 1/20W 1% AXIAL

RES 115ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1150FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1150FRSL-ND
Through Hole Resistors RN50C1150FRSL-ND
115 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

115 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1150FRSL RN50C1150FRSL-ND
Product Name RES 115 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 115 ohms 115 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details