Vishay Intertechnology, Inc. RES 113 OHM 1/20W 1% AXIAL RN50C1130FBSL

Description
RES 113ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 113ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1/20W 1% AXIAL - RN50C1130FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1/20W 1% AXIAL
RN50C1130FBSL
RES 113 OHM 1/20W 1% AXIAL RN50C1130FBSL
RES 113ohm 1/20W 1% AXIAL

RES 113ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1130FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1130FBSL-ND
Through Hole Resistors RN50C1130FBSL-ND
113 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

113 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1130FBSL RN50C1130FBSL-ND
Product Name RES 113 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details